Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 12.7mm |
Panel Cutout Height | 32.5mm |
Panel Cutout Width | 63mm |
Supply Voltage Min | 4.8V |
Supply Voltage Max | 10VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 0.1% ± 2 digits |
Bezel Height | 35mm |
Bezel Width | 65mm |
Character Type | 3 1/2 digit |
Display Size | 46.2mm x 17.3mm |
Display Technology | LCD |
External Depth | 8.1mm |
External Length / Height | 38mm |
External Width | 60mm |
Fixing Hole Diameter | 2.5mm |
Full Scale Reading | 200mV |
Input Leakage Current | 1pA typ 10pA max |
Linearity | ± 1 digit |
Operating Temperature Range | 0°C to +50°C |
Supply Current | 300µA |
Supply Voltage DC Max | 10V |
Supply Voltage DC Min | 4.8V |
Supply Voltage Range | 7V to 10V 4.8V to 6V |
Temperature Stability + @ | 100 ppm/C |
Digital Panel Module | Newark Electronics |
DPM, LCD, 3.5DIGIT | Farnell |
Where can I find additional details, specifications and documents for a OEM22?
Additional datasheets, footprints and schematics for OEM22 are listed on our Part Details page. You can also find images and similar parts to OEM22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OEM22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OEM22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OEM22 fall under?
The OEM22 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to OEM22 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OEM22 you can contact the distributor directly for product support, shipping queries etc.
Is the OEM22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OEM22 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OEM22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OEM22 often in real-time on the comparison pages.
What if I can't find stock of OEM22?
You can fill out our help required form which you can use to request a quote for OEM22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.