Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPST-NC SPST-NO |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | 48VDC |
Microswitch, Spst-Nc/Spst-No, 15A, 250Vac | Newark Electronics |
MICROSWITCH, SPST-NC / SPST-NO, 15A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a OE13-00E0?
Additional datasheets, footprints and schematics for OE13-00E0 are listed on our Part Details page. You can also find images and similar parts to OE13-00E0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OE13-00E0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OE13-00E0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OE13-00E0 fall under?
The OE13-00E0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OE13-00E0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OE13-00E0 you can contact the distributor directly for product support, shipping queries etc.
Is the OE13-00E0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OE13-00E0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OE13-00E0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OE13-00E0 often in real-time on the comparison pages.
What if I can't find stock of OE13-00E0?
You can fill out our help required form which you can use to request a quote for OE13-00E0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.