Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 0.75" |
---|---|
Height | 2.375" |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a OB2WA-JAN?
Additional datasheets, footprints and schematics for OB2WA-JAN are listed on our Part Details page. You can also find images and similar parts to OB2WA-JAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OB2WA-JAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OB2WA-JAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OB2WA-JAN fall under?
The OB2WA-JAN is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to OB2WA-JAN when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OB2WA-JAN you can contact the distributor directly for product support, shipping queries etc.
Is the OB2WA-JAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OB2WA-JAN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OB2WA-JAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OB2WA-JAN often in real-time on the comparison pages.
What if I can't find stock of OB2WA-JAN?
You can fill out our help required form which you can use to request a quote for OB2WA-JAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.