Status: | Unknown |
---|---|
Series: | OB 5693 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | OB 5693 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 150ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 16A |
Contact Current DC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 400V |
Contact Voltage DC Max | 250V |
DC Coil Power | 1W |
External Depth | 35mm |
External Height | 10.8mm |
External Length / Height | 10.8mm |
External Width | 28mm |
Nom Operating Power | 1W |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Relay Type | Power |
Switch Power Max | 4kVA |
Type | 0044412 |
General Purpose Relay, Ob 5693 Series, Power, Latching Single Coil, Spst-Nc, 12 Vdc, 16 A Rohs Compliant: Yes |Dold OB 5693.11/9002L1 DC 12V | Newark Electronics |
RELAY, SPST-NC, 250VAC, 16A | element14 |
Where can I find additional details, specifications and documents for a OB 5693.11/9002L1 DC 12V?
Additional datasheets, footprints and schematics for OB 5693.11/9002L1 DC 12V are listed on our Part Details page. You can also find images and similar parts to OB 5693.11/9002L1 DC 12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OB 5693.11/9002L1 DC 12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OB 5693.11/9002L1 DC 12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OB 5693.11/9002L1 DC 12V fall under?
The OB 5693.11/9002L1 DC 12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to OB 5693.11/9002L1 DC 12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OB 5693.11/9002L1 DC 12V you can contact the distributor directly for product support, shipping queries etc.
Is the OB 5693.11/9002L1 DC 12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OB 5693.11/9002L1 DC 12V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OB 5693.11/9002L1 DC 12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OB 5693.11/9002L1 DC 12V often in real-time on the comparison pages.
What if I can't find stock of OB 5693.11/9002L1 DC 12V?
You can fill out our help required form which you can use to request a quote for OB 5693.11/9002L1 DC 12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.