Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.10
Current Rating | 5A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
Oacm-Uh = Slim Pcb Mont,5A,120Vac-Dc I/P |Potter&brumfield Te Connectivity OACM-UH | Newark Electronics |
Relay SSR 44mA 15V DC-IN 5(RMS)A 280(RMS)V AC-OUT 4-Pin Slim Line | Avnet America |
Special Order: OACM-UH = SLIM PCB MONT,5A,120VAC-DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Slim Output Ac Module | Part Number: OACM-UH | Internal Number: 7-1393028-2 | TE Connectivity | TE Store |
TYCO P&B I/O MODULE | Relay Specialties |
Where can I find additional details, specifications and documents for a OACM-UH?
Additional datasheets, footprints and schematics for OACM-UH are listed on our Part Details page. You can also find images and similar parts to OACM-UH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OACM-UH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OACM-UH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OACM-UH fall under?
The OACM-UH is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to OACM-UH when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OACM-UH you can contact the distributor directly for product support, shipping queries etc.
Is the OACM-UH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OACM-UH have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, TE Store and Farnell have stock available or on a lead time for OACM-UH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OACM-UH often in real-time on the comparison pages.
What if I can't find stock of OACM-UH?
You can fill out our help required form which you can use to request a quote for OACM-UH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.