Status: | Active |
---|---|
Series: | OA4NP |
RoHS: | Compliant |
Prices starting from US$1.27
Low power: 580 nA typ. per channel at 25 °C at VCC= 1.8 V |
Low supply voltage: 1.5 V - 5.5 V |
Unity gain stable |
Rail-to-rail input and output |
Gain bandwidth product: 8 kHz typ. |
Low input bias current: 5 pA max at 25 °C |
High tolerance to ESD: 2 kV HBM |
Industrial temperature range: -40 °C to +85 °C |
Benefits 42 years of typical equivalent lifetime (OA1NP) if supplied by a 220 mAh coin type Lithium battery Tolerance to power supply transient drops Accurate signal conditioning of high impedance sensors Fast desaturation |
42 years of typical equivalent lifetime (OA1NP) if supplied by a 220 mAh coin type Lithium battery |
Tolerance to power supply transient drops |
Accurate signal conditioning of high impedance sensors |
Fast desaturation |
Product Specifications |
---|
DS10204 Low power, rail-to-rail input and output, CMOS op amp |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Quad, 9 Khz, 4, 3 V/Ms, 1.5V To 5.5V, Qfn, 16 Rohs Compliant: Yes |Stmicroelectronics OA4NP33Q | Newark Electronics |
OP-AMP, QUAD, 9KHZ, 3V/MS, QFN-16 | element14 |
Low power, rail-to-rail input and output, CMOS op amp | Future Electronics |
OP Amp Quad GP R-R I/O 5.5V 16-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a OA4NP33Q?
Additional datasheets, footprints and schematics for OA4NP33Q are listed on our Part Details page. You can also find images and similar parts to OA4NP33Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA4NP33Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA4NP33Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA4NP33Q fall under?
The OA4NP33Q is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to OA4NP33Q when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA4NP33Q you can contact the distributor directly for product support, shipping queries etc.
Is the OA4NP33Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for OA4NP33Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for OA4NP33Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA4NP33Q often in real-time on the comparison pages.
What if I can't find stock of OA4NP33Q?
You can fill out our help required form which you can use to request a quote for OA4NP33Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.