Status: | Active |
---|---|
Series: | OA4MPA |
RoHS: | Compliant |
Low offset voltage: 200 μV max. |
Low power consumption: 10 μA at 5 V |
Low supply voltage: 1.5 V to 5.5 V |
Gain bandwidth product: 150 kHz typ. |
Low input bias current: 1 pA typ. |
Rail-to-rail input and output |
EMI hardened operational amplifiers |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 to +125 °C |
Benefits High precision without calibration Energy saving Guaranteed operation on low-voltage battery |
High precision without calibration |
Energy saving |
Guaranteed operation on low-voltage battery |
Product Specifications |
---|
DS10203 High precision low-power CMOS op amp |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OPAMP, 150KHZ, -40 TO 125DEG C | element14 |
4 Circuit 150 kHz 0.06 V/â•¡s Rail to Rail CMOS Operational Amplifier - QFN-16 | Future Electronics |
OP Amp Quad GP R-R I/O 5.5V 16-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a OA4MPA33Q?
Additional datasheets, footprints and schematics for OA4MPA33Q are listed on our Part Details page. You can also find images and similar parts to OA4MPA33Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA4MPA33Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA4MPA33Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA4MPA33Q fall under?
The OA4MPA33Q is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to OA4MPA33Q when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA4MPA33Q you can contact the distributor directly for product support, shipping queries etc.
Is the OA4MPA33Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for OA4MPA33Q have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for OA4MPA33Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA4MPA33Q often in real-time on the comparison pages.
What if I can't find stock of OA4MPA33Q?
You can fill out our help required form which you can use to request a quote for OA4MPA33Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.