Status: | Active |
---|---|
Series: | OA2ZHA |
RoHS: | Compliant |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
11,972
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
11,972
in stock
|
Buy Now | |
element14
from US$1.89
|
11,972
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very high accuracy and stability: offset voltage 5 µV max at 25 °C, 8 µV over full temperature range (-40 °C to 125 °C) |
Rail-to-rail input and output |
Low supply voltage: 1.8 - 5.5 V |
Low power consumption: 40 µA max. at 5 V |
Gain bandwidth product: 400 kHz |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 to 125 °C |
Micro-packages: SC70-5, DFN8 2x2, and QFN16 3x3 |
Product Specifications |
---|
DS10205 High precision 5 µV zero drift, low-power op amps |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Dual, 400 Khz, 2, 0.19 V/ S, 1.8V To 5.5V, Dfn, 8 Rohs Compliant: Yes |Stmicroelectronics OA2ZHA22Q | Newark Electronics |
OPAMP, 400KHZ, -40 TO 125DEG C | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin DFN T/R | Avnet Silica |
OA2ZHA Series 5.5 V 400 kHz High Precision Low-Power Operational Amplifier-DFN-8 | Future Electronics |
Where can I find additional details, specifications and documents for a OA2ZHA22Q?
Additional datasheets, footprints and schematics for OA2ZHA22Q are listed on our Part Details page. You can also find images and similar parts to OA2ZHA22Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA2ZHA22Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA2ZHA22Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA2ZHA22Q fall under?
The OA2ZHA22Q is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Input Bias Current Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OA2ZHA22Q when available in the Low Input Bias Current Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA2ZHA22Q you can contact the distributor directly for product support, shipping queries etc.
Is the OA2ZHA22Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for OA2ZHA22Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for OA2ZHA22Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA2ZHA22Q often in real-time on the comparison pages.
What if I can't find stock of OA2ZHA22Q?
You can fill out our help required form which you can use to request a quote for OA2ZHA22Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.