Status: | Unknown |
---|---|
Series: | Syr-Line Series |
RoHS: | Unknown |
Prices starting from US$65.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$109.98
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$66.62
|
92
in stock
|
Buy Now | |
element14
from US$68.96
|
92
in stock
|
Buy Now | |
Farnell
from US$70.29
|
92
in stock
|
Buy Now | |
Heilind Electronics
from US$69.90
|
75
in stock
|
Buy Now | |
RS Americas
from US$65.96
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$80.30
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$71.70
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$69.90
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.38
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$94.72
|
-
|
Buy Now |
Product Range | Syr-Line Series |
---|---|
Timer Functions | On-Delay |
No. of Timing Ranges | 7Ranges |
Time Min | 0.5s |
Time Max | 10Days |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Analogue Timer, On-Delay, 0.5S-10Days | Newark Electronics |
ANALOGUE TIMER, ON-DELAY, 0.5S-10DAYS | element14 |
TIMR,8P PLGIN,12-240VAC/DC, FNCT A,2X10A,0.5S-10DAY | Heilind Electronics |
Time Delay Relay, On-Delay, 0.5 Sec-10 Days, 10 A, 8-Pin Octal, OA2R Series | Crouzet OA2R10MV1 | RS Americas |
Syr-Line Plug-In Timer Oa2R 8 Pins 12-240 V AC | Rapid Electronics |
Timer SYR-LINE Syr-Line, Plug-in Timer, | RS |
Timer | Transfer Multisort Elektronik |
Timer, Plug-in | Carlton-Bates |
Where can I find additional details, specifications and documents for a OA2R10MV1?
Additional datasheets, footprints and schematics for OA2R10MV1 are listed on our Part Details page. You can also find images and similar parts to OA2R10MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA2R10MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA2R10MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA2R10MV1 fall under?
The OA2R10MV1 is listed under Crouzet Parts.
Can I view similar or alternative parts?
You can view similar parts to OA2R10MV1 when available in the Crouzet Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA2R10MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the OA2R10MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OA2R10MV1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for OA2R10MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA2R10MV1 often in real-time on the comparison pages.
What if I can't find stock of OA2R10MV1?
You can fill out our help required form which you can use to request a quote for OA2R10MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.