Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 150kHz |
Slew Rate | 0.06V/µs |
Supply Voltage Range | 1.5V to 5.5V |
Amplifier Case Style | Mini SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Op Amp Type | Rail to Rail |
High precision low-power CMOS op amp | Future Electronics |
Op-Amp Dual 150Khz 0.06V/Us Msop-8 |Stmicroelectronics OA2MPA34S | Newark Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin Mini-SO T/R | Avnet America |
OP-AMP, DUAL, 150KHZ, 0.06V/US, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a OA2MPA34S?
Additional datasheets, footprints and schematics for OA2MPA34S are listed on our Part Details page. You can also find images and similar parts to OA2MPA34S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA2MPA34S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA2MPA34S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA2MPA34S fall under?
The OA2MPA34S is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OA2MPA34S when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA2MPA34S you can contact the distributor directly for product support, shipping queries etc.
Is the OA2MPA34S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OA2MPA34S have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for OA2MPA34S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA2MPA34S often in real-time on the comparison pages.
What if I can't find stock of OA2MPA34S?
You can fill out our help required form which you can use to request a quote for OA2MPA34S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.