Status: | Unknown |
---|---|
Series: | OA2G11 Series |
RoHS: | Compliant |
Auxiliary Contact Configuration | 1NO-1NC |
---|---|
Auxiliary Contact Mounting | DIN Rail Mount |
Auxiliary Contact Terminals | Screw |
Product Range | OA2G11 Series |
OA2G11 | RS |
Auxiliary Contact, 1NO/1NC, 16A, 600VAC | ABB OA2G11 | RS Americas |
Auxiliary Contact, 10A, 600Vac | Newark Electronics |
AUXILIARY CONTACT, 10A, 600VAC | element14 |
Where can I find additional details, specifications and documents for a OA2G11?
Additional datasheets, footprints and schematics for OA2G11 are listed on our Part Details page. You can also find images and similar parts to OA2G11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA2G11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA2G11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA2G11 fall under?
The OA2G11 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to OA2G11 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA2G11 you can contact the distributor directly for product support, shipping queries etc.
Is the OA2G11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OA2G11 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for OA2G11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA2G11 often in real-time on the comparison pages.
What if I can't find stock of OA2G11?
You can fill out our help required form which you can use to request a quote for OA2G11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.