Status: | Unknown |
---|---|
Series: | OA 5669 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Product Range | OA 5669 Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 400V |
Contact Voltage DC Nom | 250V |
Contact Material | Silver Cadmium Oxide |
IP Rating | IP40 |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN IEC |
Coil Resistance | 720ohm |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 3A |
Contact Current DC Max | 2A |
Contact Current Max | 8A |
Contact Voltage AC Max | 230V |
Contact Voltage DC Max | 24V |
External Depth | 29mm |
External Height | 25.5mm |
External Length / Height | 25.5mm |
External Width | 13mm |
Height | 25.5mm |
Material | AgNi10 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
Switch Current Max | 8A |
Switching Current Max | 8A |
Type | 0037288 |
RELAY, SAFETY, DPDT, 400VAC, 250VDC, 8A | element14 |
Relay, Safety, Dpdt, 400Vac, 250Vdc, 8A | Newark Electronics |
SAVETY RELAY OA 5669 | RS |
Where can I find additional details, specifications and documents for a OA 5669.12/983 61 DC 24V?
Additional datasheets, footprints and schematics for OA 5669.12/983 61 DC 24V are listed on our Part Details page. You can also find images and similar parts to OA 5669.12/983 61 DC 24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA 5669.12/983 61 DC 24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA 5669.12/983 61 DC 24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA 5669.12/983 61 DC 24V fall under?
The OA 5669.12/983 61 DC 24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to OA 5669.12/983 61 DC 24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA 5669.12/983 61 DC 24V you can contact the distributor directly for product support, shipping queries etc.
Is the OA 5669.12/983 61 DC 24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OA 5669.12/983 61 DC 24V have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for OA 5669.12/983 61 DC 24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA 5669.12/983 61 DC 24V often in real-time on the comparison pages.
What if I can't find stock of OA 5669.12/983 61 DC 24V?
You can fill out our help required form which you can use to request a quote for OA 5669.12/983 61 DC 24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.