Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Three−Phase Inverter Bridge for Variable Speed Motor Drive |
RC Snubber for Low EMI |
Current Sensing and Temperature Sensing |
Electrically Isolated DBC Substrate for Low Thermal Resistance |
Compact Design for Low Total Module Resistance |
Module Serialization for Full Traceability |
AEC Qualified − AQG324 |
PPAP Capable |
This Device is Pb−free, RoHS and UL94−V0 Compliant |
Benefits |
---|
Enable Design of Small, Efficient and Reliable System for Reduced Vehicle Fuel Consumption and CO2 Emission |
Simplified Vehicle Assembly |
Enable Low Thermal Resistance to Junction−to−Heat Sink by Direct Mounting via Thermal Interface Material between Module Case and Heat Sink |
Applications |
---|
Automotive |
Electric and Electro-Hydraulic Power Steering |
End Products |
---|
12V Motor Control |
Electric Water Pump, Oil Pump and Fan |
Description | NXV04V120DB1 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | 3-phase Inverter with Sense Resistor |
VBR Max (V) | 40 |
RDS(on) Max (mΩ) | 1.2 |
Package Type | 19LD, APM, PDD STD (APM19-CBC) |
Mosfet Mod, Six N-Ch, 40V, 160A/175Deg C Rohs Compliant: Yes |Onsemi NXV04V120DB1 | Newark Electronics |
Three Phase Inverter Automotive Power MOSFET Module Hex N-CH 40V 19-Pin Case MODCD Tu | Avnet America |
MOSFET MOD, SIX N-CH, 40V, 160A/175DEG C | element14 |
Where can I find additional details, specifications and documents for a NXV04V120DB1?
Additional datasheets, footprints and schematics for NXV04V120DB1 are listed on our Part Details page. You can also find images and similar parts to NXV04V120DB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXV04V120DB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXV04V120DB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXV04V120DB1 fall under?
The NXV04V120DB1 is listed under Discrete & Power Modules > Power Modules > MOSFET Modules.
Can I view similar or alternative parts?
You can view similar parts to NXV04V120DB1 when available in the MOSFET Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXV04V120DB1 you can contact the distributor directly for product support, shipping queries etc.
Is the NXV04V120DB1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NXV04V120DB1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NXV04V120DB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXV04V120DB1 often in real-time on the comparison pages.
What if I can't find stock of NXV04V120DB1?
You can fill out our help required form which you can use to request a quote for NXV04V120DB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.