Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 10mW |
Operating Temperature Range | -20°C to 85°C |
IC Package Type | HVQFN |
No. of Pins | 32Pins |
RoHS Compliant | Yes |
Qi Wireless Transmitter, -20 To 85Deg C | Newark Electronics |
NXQ1TXH5DB1401 One Chip 5V Qi Wireless Transmitter Demonstration Board | Avnet America |
Where can I find additional details, specifications and documents for a NXQ1TXH5DB1401UL?
Additional datasheets, footprints and schematics for NXQ1TXH5DB1401UL are listed on our Part Details page. You can also find images and similar parts to NXQ1TXH5DB1401UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXQ1TXH5DB1401UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXQ1TXH5DB1401UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXQ1TXH5DB1401UL fall under?
The NXQ1TXH5DB1401UL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Wireless Power ICs.
Can I view similar or alternative parts?
You can view similar parts to NXQ1TXH5DB1401UL when available in the Wireless Power ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXQ1TXH5DB1401UL you can contact the distributor directly for product support, shipping queries etc.
Is the NXQ1TXH5DB1401UL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NXQ1TXH5DB1401UL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for NXQ1TXH5DB1401UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXQ1TXH5DB1401UL often in real-time on the comparison pages.
What if I can't find stock of NXQ1TXH5DB1401UL?
You can fill out our help required form which you can use to request a quote for NXQ1TXH5DB1401UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.