Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 8W |
Operating Temperature Range | -20°C to 85°C |
IC Package Type | HVQFN |
No. of Pins | 32Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Wireless Power Transmitter Controller |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 3.5V |
QI WIRELESS TRANSMITTER, -20 TO 85DEG C | element14 |
Qi Wireless Transmitter, -20 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a NXQ1TXH5/101J?
Additional datasheets, footprints and schematics for NXQ1TXH5/101J are listed on our Part Details page. You can also find images and similar parts to NXQ1TXH5/101J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXQ1TXH5/101J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXQ1TXH5/101J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXQ1TXH5/101J fall under?
The NXQ1TXH5/101J is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NXQ1TXH5/101J when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXQ1TXH5/101J you can contact the distributor directly for product support, shipping queries etc.
Is the NXQ1TXH5/101J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXQ1TXH5/101J have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NXQ1TXH5/101J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXQ1TXH5/101J often in real-time on the comparison pages.
What if I can't find stock of NXQ1TXH5/101J?
You can fill out our help required form which you can use to request a quote for NXQ1TXH5/101J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.