Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Output Current | 500mA |
Switch Type | SPST |
On State Resistance Max | 2.1ohm |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 4.3V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 250mW |
Supply Voltage Range | 1.4V to 4.3V |
IC, SWITCH, SPST-NO, TSSOP5 | Farnell |
Where can I find additional details, specifications and documents for a NX3V1G66GW?
Additional datasheets, footprints and schematics for NX3V1G66GW are listed on our Part Details page. You can also find images and similar parts to NX3V1G66GW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3V1G66GW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3V1G66GW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3V1G66GW fall under?
The NX3V1G66GW is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to NX3V1G66GW when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3V1G66GW you can contact the distributor directly for product support, shipping queries etc.
Is the NX3V1G66GW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX3V1G66GW have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NX3V1G66GW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3V1G66GW often in real-time on the comparison pages.
What if I can't find stock of NX3V1G66GW?
You can fill out our help required form which you can use to request a quote for NX3V1G66GW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.