NX3L1T53GM 125 Part Information
Details for NX3L1T53GM 125 by NXP Semiconductors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5680 |
10 | 0.4850 |
100 | 0.3720 |
500 | 0.3290 |
1000 | 0.3270 |
2500 | 0.3200 |
5000 | 0.3140 |
Stock Information
Details
Part Downloads
Part Specifications
Analogue Switch Type | SPDT |
No. of Channels | 1Channels |
On State Resistance Max | 4.1ohm |
Supply Voltage Range | 1.4V to 4.3V |
Analogue Switch Case | XQFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | XQFN |
Output Current | 350mA |
Power Dissipation Pd | 250mW |
Supply Voltage Max | 4.3V |
Supply Voltage Min | 1.4V |
Switch Type | SPDT |
Alternative Part Descriptions
- Low-ohmic single-pole double-throw analog switch / Reel 7" Q3/T4 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a NX3L1T53GM 125?
Additional datasheets, footprints and schematics for NX3L1T53GM 125 are listed in our Part Details tab. You can also find the NX3L1T53GM 125 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3L1T53GM 125 in the Pricing & Inventory tab next to part details. You can view NX3L1T53GM 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3L1T53GM 125 fall under?
The NX3L1T53GM 125 is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to NX3L1T53GM 125 when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3L1T53GM 125 you can contact the distributor directly for product support, shipping queries etc.
Is the NX3L1T53GM 125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for NX3L1T53GM 125 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NX3L1T53GM 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3L1T53GM 125 often in real-time on the comparison pages.
What if I can't find stock of NX3L1T53GM 125?
You can fill out our help required form which you can use to request a quote for NX3L1T53GM 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.