NVSU233B LED Modules by Unknown

Nichia 1W UV LED Module with Breakout

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.93

Distributor Stock
Logo for Farnell
Farnell
from US$31.93
No stock
Buy Now
Logo for element14
element14
from US$44.03
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range -
LED Color -
Wavelength Typ 365nm
Luminous Flux @ Test -
Supply Voltage 3.75V
Power Module Configuration -
Operating Temperature Min -10°C
Operating Temperature Max 85°C

Alternative Descriptions

Nichia 1W Uv Led Module With Breakout | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NVSU233B?

Additional datasheets, footprints and schematics for NVSU233B are listed on our Part Details page. You can also find images and similar parts to NVSU233B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NVSU233B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVSU233B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NVSU233B fall under?

The NVSU233B is listed under LED Lighting Components > LED Modules > Single Colour LED Modules.

Can I view similar or alternative parts?

You can view similar parts to NVSU233B when available in the Single Colour LED Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NVSU233B you can contact the distributor directly for product support, shipping queries etc.

Is the NVSU233B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NVSU233B have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NVSU233B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NVSU233B often in real-time on the comparison pages.

What if I can't find stock of NVSU233B?

You can fill out our help required form which you can use to request a quote for NVSU233B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay