Status: | Active |
---|---|
Series: | NUD4011 |
RoHS: | Compliant |
Supplies Constant LED Current for Varying Input Voltages. |
External Resistor Allows Designer to Set Current - up to 70 mA. |
Applications |
---|
Portables: For Battery Back-up Applications and Simple Ni-CAD Battery Charging. |
Automotive: Tail Lights, Directional Lights, Back-up Light, and Dome Light. |
End Products |
---|
Industrial: General Lighting Applications and Small Appliances. |
Description | NUD4011 |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 200 |
IO Max (mA) | 70 |
LEDs in Series, Max # | 100 |
LEDs in Parallel, Max # | 16 |
Package Type | SOIC-8 |
Led Driver, Linear, Soic-8, Full Reel | Newark Electronics |
NUD4011 Series 70 mA 200 V Surface Mount Low Current LED Driver - SOIC-8 | Future Electronics |
LED DRVR 30Segment 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NUD4011DR2G?
Additional datasheets, footprints and schematics for NUD4011DR2G are listed on our Part Details page. You can also find images and similar parts to NUD4011DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUD4011DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUD4011DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUD4011DR2G fall under?
The NUD4011DR2G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NUD4011DR2G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUD4011DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NUD4011DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUD4011DR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NUD4011DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUD4011DR2G often in real-time on the comparison pages.
What if I can't find stock of NUD4011DR2G?
You can fill out our help required form which you can use to request a quote for NUD4011DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.