Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.46
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L412RBT6P |
Kit Contents | Nucleo-64 Development Board STM32L412RBT6P |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
NUCLEO-L412RB-P, ARM STM32 Nucleo-64 dev | RS |
Development Board, 32Bit, Arm Cortex-M4 | Newark Electronics |
NUCLEO-64 DEV BOARD, ARM CORTEX-M4 MCU | element14 |
NUCLEO-L412RB-P 32-Bit Microcontroller Embedded Evaluation Board | Future Electronics |
STM32L412 Nucleo-64 Microcontroller Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-L412RB-P?
Additional datasheets, footprints and schematics for NUCLEO-L412RB-P are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L412RB-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L412RB-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L412RB-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L412RB-P fall under?
The NUCLEO-L412RB-P is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L412RB-P when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L412RB-P you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L412RB-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L412RB-P have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NUCLEO-L412RB-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L412RB-P often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L412RB-P?
You can fill out our help required form which you can use to request a quote for NUCLEO-L412RB-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.