Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32H743ZI |
Kit Contents | Nucleo-144 Development Board STM32H743ZI |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
NUCLEO-144 DEV. BOARD W STM32H743ZI MCU | Avnet America |
Misc.32 Bits |Stmicroelectronics NUCLEO-H743ZI | Newark Electronics |
Where can I find additional details, specifications and documents for a NUCLEO-H743ZI?
Additional datasheets, footprints and schematics for NUCLEO-H743ZI are listed on our Part Details page. You can also find images and similar parts to NUCLEO-H743ZI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-H743ZI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-H743ZI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-H743ZI fall under?
The NUCLEO-H743ZI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-H743ZI when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-H743ZI you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-H743ZI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-H743ZI have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for NUCLEO-H743ZI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-H743ZI often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-H743ZI?
You can fill out our help required form which you can use to request a quote for NUCLEO-H743ZI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.