Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.24
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$14.09
|
150
in stock
|
Buy Now | |
element14
from US$11.52
|
136
in stock
|
Buy Now | |
Farnell
from US$11.35
|
136
in stock
|
Buy Now | |
Distrelec
from US$12.45
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.98
|
30
in stock
|
Buy Now | |
Future Electronics
from US$10.33
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32G0 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | STM32G070RBT6 |
Kit Contents | Nucleo-64 Dev Board STM32G070RBT6 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Development Board, 32Bit, Arm Cortex-M0+ | Newark Electronics |
DEV BOARD, 32BIT ARM CORTEX-M0+ MCU | element14 |
ST STM32 Nucleo Board 128KB 36KB | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
NUCLEO-G070RB 32-Bit ARM Cortex-M0+ Embedded Evaluation Board | Future Electronics |
NUCLEO-G070RB, Dev Kit STM32G070RB MCU | RS |
STM32G070RB 32-Bit Microcontroller Development Board | Avnet Silica |
Where can I find additional details, specifications and documents for a NUCLEO-G070RB?
Additional datasheets, footprints and schematics for NUCLEO-G070RB are listed on our Part Details page. You can also find images and similar parts to NUCLEO-G070RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-G070RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-G070RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-G070RB fall under?
The NUCLEO-G070RB is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-G070RB when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-G070RB you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-G070RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-G070RB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for NUCLEO-G070RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-G070RB often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-G070RB?
You can fill out our help required form which you can use to request a quote for NUCLEO-G070RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.