Status: | Unknown |
---|---|
Series: | STM32 MCU Eval Tools |
RoHS: | Unknown |
Prices starting from US$23.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.81
|
415
in stock
|
Buy Now | |
Distrelec
from US$25.73
|
793
in stock
|
Buy Now | |
element14
from US$26.63
|
415
in stock
|
Buy Now | |
Chip One Stop
from US$27.30
|
82
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.79
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$23.46
|
-
|
Buy Now | |
Future Electronics
from US$31.57
|
-
|
Buy Now | |
Avnet America
from US$26.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F767ZI |
Kit Contents | Dev Board STM32F767ZI |
Product Range | STM32 MCU Eval Tools |
SVHC | No SVHC (20-Jun-2016) |
Features | 216MHz MCU ST-LINK/V2-1 Debugger/Programmer Nano Extension IAP/Keil/GCC IDE Support USB/Ext Pwr |
ST STM32 Nucleo Board 2MB 512KB | Distrelec |
DEV BOARD, NUCLEO-32 MCU | element14 |
Dev.kit: STM32 | Transfer Multisort Elektronik |
Dev Board, Nucleo-32 Mcu | Newark Electronics |
STM32 Nucleo-144 Development Board with STM32F767ZI Microcontroller | Future Electronics |
STM32F767ZI Nucleo-144 Microcontroller Development Board | Avnet America |
STM32F767ZI Nucleo-144 32-Bit Microcontroller Development Board | Avnet Asia |
Where can I find additional details, specifications and documents for a NUCLEO-F767ZI?
Additional datasheets, footprints and schematics for NUCLEO-F767ZI are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F767ZI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F767ZI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F767ZI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F767ZI fall under?
The NUCLEO-F767ZI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F767ZI when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F767ZI you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F767ZI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F767ZI have stock available?
Authorised distributors including Distrelec, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for NUCLEO-F767ZI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F767ZI often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F767ZI?
You can fill out our help required form which you can use to request a quote for NUCLEO-F767ZI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.