NUCLEO-8S208RB Part Information
Details for NUCLEO-8S208RB by STMicroelectronics
STMicroelectronics Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.0000 |
5 | 7.8400 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | STMicroelectronics |
No. of Bits | 8bit |
Silicon Family Name | STM8 |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | STM8S208RBT6 |
Kit Contents | Nucleo-64 Development Board STM8S208RBT6 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- NUCLEO-64 DEVELOPMENT BOARD, 8BIT MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:8bit; Silicon Family Name:STM8; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:STM8S208RBT6; Kit Contents:Nucleo-64 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a NUCLEO-8S208RB?
Additional datasheets, footprints and schematics for NUCLEO-8S208RB are listed in our Part Details tab. You can also find the NUCLEO-8S208RB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-8S208RB in the Pricing & Inventory tab next to part details. You can view NUCLEO-8S208RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-8S208RB fall under?
The NUCLEO-8S208RB is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-8S208RB when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-8S208RB you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-8S208RB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for NUCLEO-8S208RB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NUCLEO-8S208RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-8S208RB often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-8S208RB?
You can fill out our help required form which you can use to request a quote for NUCLEO-8S208RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.