Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.72
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8 |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | STM8L152R8T6 |
Kit Contents | Nucleo-64 Development Board STM8L152R8T6 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Nucleo-64 Development Board, 8Bit Mcu | Newark Electronics |
NUCLEO-64 DEVELOPMENT BOARD, 8BIT MCU | element14 |
Dev.kit: STM8 | Transfer Multisort Elektronik |
NUCLEO-8L152R8, STM8 Nucleo-64 boards wi | RS |
STM8L152R8 8-Bit Microcontroller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-8L152R8?
Additional datasheets, footprints and schematics for NUCLEO-8L152R8 are listed on our Part Details page. You can also find images and similar parts to NUCLEO-8L152R8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-8L152R8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-8L152R8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-8L152R8 fall under?
The NUCLEO-8L152R8 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-8L152R8 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-8L152R8 you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-8L152R8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-8L152R8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for NUCLEO-8L152R8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-8L152R8 often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-8L152R8?
You can fill out our help required form which you can use to request a quote for NUCLEO-8L152R8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.