Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | - |
Fastener Material | Steel |
Fastener Plating | - |
Product Range | - |
For Use With | Lamp Socket |
Height | 3/32" |
Width | 5/8" |
HEX HEAD NUT, STEEL | element14 |
Hex Head Nut, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a NU233?
Additional datasheets, footprints and schematics for NU233 are listed on our Part Details page. You can also find images and similar parts to NU233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NU233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NU233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NU233 fall under?
The NU233 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to NU233 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NU233 you can contact the distributor directly for product support, shipping queries etc.
Is the NU233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NU233 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for NU233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NU233 often in real-time on the comparison pages.
What if I can't find stock of NU233?
You can fill out our help required form which you can use to request a quote for NU233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.