Status: | Unknown |
---|---|
Series: | NTHS Series |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.25
|
39
in stock
|
Buy Now | |
RS Americas
from US$2.77
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
39
in stock
|
Buy Now | |
element14
from US$2.29
|
39
in stock
|
Buy Now | |
Rutronik
from US$2.12
|
-
|
Buy Now | |
Future Electronics
from US$4.79
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Extended resistance values available in standard sizes |
Wraparound Ni barrier terminations with 100 % Sn |
High-density monolithic construction with glass overcoat |
Applications |
---|
Battery chargers |
Power suppliers |
Office equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTHS Series |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
NTC Thermistors, NTHS-1206N11 22K 5% E58e3 | Vishay Dale NTHS1206N11N2202JE | RS Americas |
Ntc Thermistor, 22K, 1206 | Newark Electronics |
NTC THERMISTOR, 22K, 1206 | element14 |
NTC1206 22K 5% B=3691 3% | Rutronik |
NTC Thermistors 22Kohms 5% | Future Electronics |
Thermistor NTC 22KOhm 5% 2-Pin 1206 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTHS1206N11N2202JE?
Additional datasheets, footprints and schematics for NTHS1206N11N2202JE are listed on our Part Details page. You can also find images and similar parts to NTHS1206N11N2202JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHS1206N11N2202JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHS1206N11N2202JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHS1206N11N2202JE fall under?
The NTHS1206N11N2202JE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to NTHS1206N11N2202JE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHS1206N11N2202JE you can contact the distributor directly for product support, shipping queries etc.
Is the NTHS1206N11N2202JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTHS1206N11N2202JE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for NTHS1206N11N2202JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHS1206N11N2202JE often in real-time on the comparison pages.
What if I can't find stock of NTHS1206N11N2202JE?
You can fill out our help required form which you can use to request a quote for NTHS1206N11N2202JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.