Status: | Unknown |
---|---|
Series: | NTHS Series |
RoHS: | Unknown |
Extended resistance values available in standard sizes |
Wraparound Ni barrier terminations with 100 % Sn |
High-density monolithic construction with glass overcoat |
Applications |
---|
Battery chargers |
Power suppliers |
Office equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTHS Series |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ntc Thermistor, 220K, 0805 | Newark Electronics |
NTC THERMISTOR, 220K, 0805 | element14 |
Thermistor NTC 220KOhm 5% 2-Pin 0805 T/R | Avnet America |
NTC Thermistors, NTHS-0805N04 220K 5% E58 e3 | Vishay Dale NTHS0805N04N2203JE | RS Americas |
Where can I find additional details, specifications and documents for a NTHS0805N04N2203JE?
Additional datasheets, footprints and schematics for NTHS0805N04N2203JE are listed on our Part Details page. You can also find images and similar parts to NTHS0805N04N2203JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHS0805N04N2203JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHS0805N04N2203JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHS0805N04N2203JE fall under?
The NTHS0805N04N2203JE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to NTHS0805N04N2203JE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHS0805N04N2203JE you can contact the distributor directly for product support, shipping queries etc.
Is the NTHS0805N04N2203JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTHS0805N04N2203JE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for NTHS0805N04N2203JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHS0805N04N2203JE often in real-time on the comparison pages.
What if I can't find stock of NTHS0805N04N2203JE?
You can fill out our help required form which you can use to request a quote for NTHS0805N04N2203JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.