Status: | Unknown |
---|---|
Series: | NTHS Series |
RoHS: | Unknown |
Prices starting from US$1.08
Extended resistance values available in standard sizes |
Wraparound Ni barrier terminations with 100 % Sn |
High-density monolithic construction with glass overcoat |
Applications |
---|
Battery chargers |
Power suppliers |
Office equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTHS Series |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor NTC 30000Ohm ±5% 2-Pin SMD T/R | Avnet America |
Zero Power Resistance At 25°C:30Kohm | Newark Electronics |
NTHS Series 0603 30 kOhm â–’5 % 3691 K Surface Mount NTC Thermistor | Future Electronics |
NTC Thermistors, NTHS-0603N11 30K 5% E58 e3 | Vishay Dale NTHS0603N11N3002JE | RS Americas |
85X6717 | element14 |
NTC THERMISTOR, 30K, SMD, 0603 | Farnell |
Where can I find additional details, specifications and documents for a NTHS0603N11N3002JE?
Additional datasheets, footprints and schematics for NTHS0603N11N3002JE are listed on our Part Details page. You can also find images and similar parts to NTHS0603N11N3002JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHS0603N11N3002JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHS0603N11N3002JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHS0603N11N3002JE fall under?
The NTHS0603N11N3002JE is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTHS0603N11N3002JE when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHS0603N11N3002JE you can contact the distributor directly for product support, shipping queries etc.
Is the NTHS0603N11N3002JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTHS0603N11N3002JE have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for NTHS0603N11N3002JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHS0603N11N3002JE often in real-time on the comparison pages.
What if I can't find stock of NTHS0603N11N3002JE?
You can fill out our help required form which you can use to request a quote for NTHS0603N11N3002JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.