Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Max | 70V |
---|---|
Breakover Current Max. | 25µA |
Peak Forward Current | 1.5A |
Diac / Sidac Case Style | DO-35 |
No. of Pins | 2Pins |
Product Range | - |
Breakover Voltage Min:56V | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE6412?
Additional datasheets, footprints and schematics for NTE6412 are listed on our Part Details page. You can also find images and similar parts to NTE6412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE6412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE6412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE6412 fall under?
The NTE6412 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to NTE6412 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE6412 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE6412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE6412 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for NTE6412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE6412 often in real-time on the comparison pages.
What if I can't find stock of NTE6412?
You can fill out our help required form which you can use to request a quote for NTE6412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.