Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Min | 24V |
---|---|
Breakover Voltage Vbo Max | 32V |
Breakover Current Max. | 25µA |
Peak Forward Current | - |
Diac / Sidac Case Style | DO-35 |
No. of Pins | 2Pins |
Product Range | - |
Thyristor Case | DO-35 |
Diac | Transfer Multisort Elektronik |
NTE Trigger Diode Through Hole 250 mW | Distrelec |
Diac, 32V, Do-35 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE6407?
Additional datasheets, footprints and schematics for NTE6407 are listed on our Part Details page. You can also find images and similar parts to NTE6407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE6407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE6407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE6407 fall under?
The NTE6407 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to NTE6407 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE6407 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE6407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE6407 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for NTE6407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE6407 often in real-time on the comparison pages.
What if I can't find stock of NTE6407?
You can fill out our help required form which you can use to request a quote for NTE6407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.