Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | - |
On State RMS Current IT(rms) | 10A |
Thyristor Case Style | TO-220 |
No. of Pins | 3Pins |
Product Range | - |
Scr Thyristor, 10A, 400V, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE5426?
Additional datasheets, footprints and schematics for NTE5426 are listed on our Part Details page. You can also find images and similar parts to NTE5426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE5426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE5426 fall under?
The NTE5426 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to NTE5426 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5426 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE5426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE5426 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE5426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE5426 often in real-time on the comparison pages.
What if I can't find stock of NTE5426?
You can fill out our help required form which you can use to request a quote for NTE5426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.