NTE5346 Diodes by NTE Electronics

BRIDGE RECTIFIER SINGLE PHASE 80A 600V SCREW

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 80A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.2V
No. of Pins 4Pins


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTE5346?

Additional datasheets, footprints and schematics for NTE5346 are listed on our Part Details page. You can also find images and similar parts to NTE5346 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTE5346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5346 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTE5346 fall under?

The NTE5346 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to NTE5346 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5346 you can contact the distributor directly for product support, shipping queries etc.

Is the NTE5346 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTE5346 have stock available?

There is no stock from authorised distributors for NTE5346.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTE5346 often in real-time on the comparison pages.

What if I can't find stock of NTE5346?

You can fill out our help required form which you can use to request a quote for NTE5346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay