Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier, Single Phase, 25A, 200V, Gbpc | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE5322W?
Additional datasheets, footprints and schematics for NTE5322W are listed on our Part Details page. You can also find images and similar parts to NTE5322W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE5322W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5322W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE5322W fall under?
The NTE5322W is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE5322W when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5322W you can contact the distributor directly for product support, shipping queries etc.
Is the NTE5322W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE5322W have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE5322W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE5322W often in real-time on the comparison pages.
What if I can't find stock of NTE5322W?
You can fill out our help required form which you can use to request a quote for NTE5322W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.