NTE5307 Diodes by NTE Electronics

BRIDGE RECTIFIER, SINGLE PHASE, 1.5A 1KV THOUGH HOLE

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.60


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$1.60
151
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 1.5A
Bridge Rectifier Case Style Through Hole
Forward Voltage VF Max 1V
RoHS Compliant Yes

Alternative Descriptions

Bridge rectifier: single-phase | Transfer Multisort Elektronik
Bridge Rectifier, Single Phase, 1.5A 1Kv Though Hole | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTE5307?

Additional datasheets, footprints and schematics for NTE5307 are listed on our Part Details page. You can also find images and similar parts to NTE5307 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTE5307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5307 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTE5307 fall under?

The NTE5307 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to NTE5307 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5307 you can contact the distributor directly for product support, shipping queries etc.

Is the NTE5307 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NTE5307 have stock available?

Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE5307.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTE5307 often in real-time on the comparison pages.

What if I can't find stock of NTE5307?

You can fill out our help required form which you can use to request a quote for NTE5307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay