Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 20V |
---|---|
Continuous Drain Current Id | 60mA |
Power Dissipation Pd | 360mW |
Operating Frequency Min | - |
Operating Frequency Max | - |
RF Transistor Case | - |
No. of Pins | 4Pins |
Dual Gate Rf Mosfet, N Channel 20V, To72 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE454?
Additional datasheets, footprints and schematics for NTE454 are listed on our Part Details page. You can also find images and similar parts to NTE454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE454 fall under?
The NTE454 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE454 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE454 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE454 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE454 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for NTE454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE454 often in real-time on the comparison pages.
What if I can't find stock of NTE454?
You can fill out our help required form which you can use to request a quote for NTE454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.