Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DRAM Type | SDRAM |
---|---|
DRAM Density | 64Kbit |
Memory Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Nom | 5V |
Access Time | 150ns |
Dram Memory Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE4164?
Additional datasheets, footprints and schematics for NTE4164 are listed on our Part Details page. You can also find images and similar parts to NTE4164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE4164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE4164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE4164 fall under?
The NTE4164 is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to NTE4164 when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE4164 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE4164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE4164 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE4164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE4164 often in real-time on the comparison pages.
What if I can't find stock of NTE4164?
You can fill out our help required form which you can use to request a quote for NTE4164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.