Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Primary Impedance | 200ohm |
Secondary Impedance | 3.2kohm |
Transformer Mounting | Chassis |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 12.5mm |
External Length / Height | 11.5mm |
External Width | 12.9mm |
Saturation Voltage | 1210mV |
Source / Load Impedance (ohm) | 200/10K |
Transformer Type | Audio |
Turns Ratio | 1 |
Audio Transformer, 200 Ohm, 3.2 Kohm, Chassis Rohs Compliant: Yes |Neutrik NTE4 | Newark Electronics |
TRANSFORMER, AUDIO, 1:4 | element14 |
TRANSFORMER, AUDIO, 1: 4 | Farnell |
Neutrik audio transformers are available with pigtails (NTE) or for PCB mounting (NTL, NTM). These transformers stand out by their excellent properties such as THD linearity. The are used in audio engineering, e.g. for adapters, DI boxes, galvanic separation at microphone and line (NTL) level, etc. | Conrad |
Transformer - audio input - 1:4 ratio | Neutrik NTE4 | RS Americas |
Where can I find additional details, specifications and documents for a NTE4?
Additional datasheets, footprints and schematics for NTE4 are listed on our Part Details page. You can also find images and similar parts to NTE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE4 fall under?
The NTE4 is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to NTE4 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE4 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS Americas have stock available or on a lead time for NTE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE4 often in real-time on the comparison pages.
What if I can't find stock of NTE4?
You can fill out our help required form which you can use to request a quote for NTE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.