Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Isolation Voltage | 7.5kV |
Input Current | 16mA |
Optocoupler Output Type | Analogue |
RoHS Compliant | Yes |
Optocoupler, Analog, 1.77Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE3085?
Additional datasheets, footprints and schematics for NTE3085 are listed on our Part Details page. You can also find images and similar parts to NTE3085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE3085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE3085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE3085 fall under?
The NTE3085 is listed under Optoelectronics & Displays > Optocouplers > Gate Drive Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to NTE3085 when available in the Gate Drive Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE3085 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE3085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE3085 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE3085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE3085 often in real-time on the comparison pages.
What if I can't find stock of NTE3085?
You can fill out our help required form which you can use to request a quote for NTE3085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.