NTE295 Transistors by NTE Electronics

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.51


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$1.51
32
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transition Frequency ft 250MHz
DC Current Gain hFE 60hFE
Continuous Collector Current Ic 1A
Collector Emitter Voltage V(br)ceo 75V
RoHS Compliant Yes

Alternative Descriptions

Transistor: NPN | Transfer Multisort Elektronik
Operating Frequency Min:- | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTE295?

Additional datasheets, footprints and schematics for NTE295 are listed on our Part Details page. You can also find images and similar parts to NTE295 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTE295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE295 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTE295 fall under?

The NTE295 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar RF Power Transistors.

Can I view similar or alternative parts?

You can view similar parts to NTE295 when available in the Bipolar RF Power Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTE295 you can contact the distributor directly for product support, shipping queries etc.

Is the NTE295 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NTE295 have stock available?

Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE295.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTE295 often in real-time on the comparison pages.

What if I can't find stock of NTE295?

You can fill out our help required form which you can use to request a quote for NTE295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay