Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | -90V |
Transition Frequency ft | 2MHz |
Power Dissipation Pd | 200W |
DC Collector Current | 30A |
DC Current Gain hFE | 100hFE |
MSL | - |
Where can I find additional details, specifications and documents for a NTE181?
Additional datasheets, footprints and schematics for NTE181 are listed on our Part Details page. You can also find images and similar parts to NTE181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE181 fall under?
The NTE181 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE181 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE181 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE181 have stock available?
There is no stock from authorised distributors for NTE181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE181 often in real-time on the comparison pages.
What if I can't find stock of NTE181?
You can fill out our help required form which you can use to request a quote for NTE181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.