Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 20W |
DC Collector Current | 500mA |
DC Current Gain hFE | 30hFE |
No. of Pins | 3Pins |
MSL | - |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistor, Npn, 300V | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE157?
Additional datasheets, footprints and schematics for NTE157 are listed on our Part Details page. You can also find images and similar parts to NTE157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE157 fall under?
The NTE157 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE157 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE157 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE157 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for NTE157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE157 often in real-time on the comparison pages.
What if I can't find stock of NTE157?
You can fill out our help required form which you can use to request a quote for NTE157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.