Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 2.5MHz |
Power Dissipation Pd | 115W |
DC Collector Current | 15A |
DC Current Gain hFE | 70hFE |
No. of Pins | 2Pins |
Transistor: NPN | Transfer Multisort Elektronik |
NTE Power Transistor, NPN, 60V, TO-39 | Distrelec |
Where can I find additional details, specifications and documents for a NTE130?
Additional datasheets, footprints and schematics for NTE130 are listed on our Part Details page. You can also find images and similar parts to NTE130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE130 fall under?
The NTE130 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE130 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE130 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE130 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Distrelec have stock available or on a lead time for NTE130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE130 often in real-time on the comparison pages.
What if I can't find stock of NTE130?
You can fill out our help required form which you can use to request a quote for NTE130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.