NTE109 Diodes by NTE Electronics

SWITCHING DIODE, 80V, 60mA, DO-7

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.09


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 80V
Forward Current If(AV) 60mA
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max 4ns
Forward Surge Current Ifsm Max 500mA
RoHS Compliant Yes

Alternative Descriptions

NTE Ge Diode 60mA 80V DO-7 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTE109?

Additional datasheets, footprints and schematics for NTE109 are listed on our Part Details page. You can also find images and similar parts to NTE109 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTE109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE109 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTE109 fall under?

The NTE109 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to NTE109 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTE109 you can contact the distributor directly for product support, shipping queries etc.

Is the NTE109 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NTE109 have stock available?

Authorised distributors including Distrelec have stock available or on a lead time for NTE109.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTE109 often in real-time on the comparison pages.

What if I can't find stock of NTE109?

You can fill out our help required form which you can use to request a quote for NTE109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay