NTCS0402E3223HMT Thermistors by Vishay Intertechnology

SMD 0402, Glass Protected NTC Thermistors

Status: Unknown
Series: NTCS0402E3.....T
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.19
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

TCR ranging from -6.5 %/K at -40 °C to -2 %/K at 150 °C
Tolerance on R25 down to 1 %
Suitable for wave or reflow soldering
Applications
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are:
Battery chargers
Power supplies

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Ntc Thermistor, Aec-Q200, 22K, Smd, 0402 | Newark Electronics
NTC Thermistors NTC 22Kohms 3% | Future Electronics
Thermistor NTC 22KOhm 3% 2-Pin 0402 Paper T/R | Avnet America
NTC Thermistors, NTC SMD 0402 NiSn 22K 3% medium B T&R e3 | Vishay Dale NTCS0402E3223HMT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTCS0402E3223HMT?

Additional datasheets, footprints and schematics for NTCS0402E3223HMT are listed on our Part Details page. You can also find images and similar parts to NTCS0402E3223HMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTCS0402E3223HMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0402E3223HMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTCS0402E3223HMT fall under?

The NTCS0402E3223HMT is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NTCS0402E3223HMT when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0402E3223HMT you can contact the distributor directly for product support, shipping queries etc.

Is the NTCS0402E3223HMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTCS0402E3223HMT have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NTCS0402E3223HMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTCS0402E3223HMT often in real-time on the comparison pages.

What if I can't find stock of NTCS0402E3223HMT?

You can fill out our help required form which you can use to request a quote for NTCS0402E3223HMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay