Status: | Unknown |
---|---|
Series: | NTCLE100E3 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 50kohm |
---|---|
Product Range | NTCLE100E3 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4190K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
VISNTCLE100E3503GB0 NTC CU 0.6 LD CODED | Avnet Asia |
Ntc Thermistor, 50K, Radial Leaded | Newark Electronics |
NTC Thermistors, NTC Cu 0.6 ld coded 50K 2% bulk e3 | Vishay Dale NTCLE100E3503GB0 | RS Americas |
NTC THERMISTOR, 50K, RADIAL LEADED | element14 |
Where can I find additional details, specifications and documents for a NTCLE100E3503GB0?
Additional datasheets, footprints and schematics for NTCLE100E3503GB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE100E3503GB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE100E3503GB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE100E3503GB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE100E3503GB0 fall under?
The NTCLE100E3503GB0 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE100E3503GB0 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE100E3503GB0 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE100E3503GB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE100E3503GB0 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NTCLE100E3503GB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE100E3503GB0 often in real-time on the comparison pages.
What if I can't find stock of NTCLE100E3503GB0?
You can fill out our help required form which you can use to request a quote for NTCLE100E3503GB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.