Status: | Unknown |
---|---|
Series: | NTCALUG01A Series |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.48
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
851
in stock
|
Buy Now | |
element14
from US$4.39
|
851
in stock
|
Buy Now | |
Farnell
from US$4.94
|
851
in stock
|
Buy Now | |
TTI Europe
from US$2.80
|
800
in stock
|
Buy Now | |
Future Electronics
from US$3.39
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
48
in stock
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
RS Americas
from US$4.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Other resistance curves and tolerances are available on request |
Consult Vishay for other lead length, other connector crimping, or other features https://info.vishay.com/vishay-ntc-modification-request |
3D solid models: www.vishay.com/doc?29144 |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCALUG… |
NTCALUG01A Series |
General Information |
---|
NTCALUG Design Kit |
Vishay 3D Solid Models |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ntc Thermistor, Aec-Q200, 10K, Wire Lead | Newark Electronics |
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD | element14 |
NTC THERMISTOR 10K OHM 1% BEAD | Future Electronics |
Thermistor NTC Lug sensor 10K 1% 160mm | RS |
Thermistor NTC 10KOhm 1% 2-Pin | Avnet America |
NTC Thermistors, NTC Lug 10k 1% 3984K awg#24 PTFE 600V 16 | Vishay Dale NTCALUG01A103F161 | RS Americas |
Thermistor NTC 10KOhm 1% 2-Pin Screw Mount Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a NTCALUG01A103F161?
Additional datasheets, footprints and schematics for NTCALUG01A103F161 are listed on our Part Details page. You can also find images and similar parts to NTCALUG01A103F161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCALUG01A103F161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCALUG01A103F161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCALUG01A103F161 fall under?
The NTCALUG01A103F161 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCALUG01A103F161 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCALUG01A103F161 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCALUG01A103F161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCALUG01A103F161 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for NTCALUG01A103F161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCALUG01A103F161 often in real-time on the comparison pages.
What if I can't find stock of NTCALUG01A103F161?
You can fill out our help required form which you can use to request a quote for NTCALUG01A103F161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.