Status: | Unknown |
---|---|
Series: | NTCAFLEX05 Series |
RoHS: | Compliant |
Prices starting from US$0.98
Rapid response time on surface down to 2 s |
Suitable for narrow space applications |
High flexibility of the foil |
Applications |
---|
Consumer appliances and white goods |
Power supply (heat-sinks) |
Battery, displays, LED |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCAFLEX05 Series |
Product Literature |
---|
Selector Guide |
Application Matrix |
Support Tools |
---|
Promograph - NLR |
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ntc Thermistor, Aec-Q200, 10K, Smd Rohs Compliant: Yes |Vishay NTCAFLEX05103HH | Newark Electronics |
NTC THERMISTOR, AEC-Q200, 10K, SMD | element14 |
NTC Thermistors 10KOhm 3% AEC-Q200 Beta 3960K 1% | Future Electronics |
Thermistor NTC Flex Foil sensor 10K 3% | RS |
NTC 6mm 10K 3% B=3960 1% | Rutronik |
Thermistor NTC 10000Ohm ±3% | Avnet America |
NTC Thermistors, NTC FLEX05 10k 3% 3960K 25mm | Vishay Dale NTCAFLEX05103HH | RS Americas |
Where can I find additional details, specifications and documents for a NTCAFLEX05103HH?
Additional datasheets, footprints and schematics for NTCAFLEX05103HH are listed on our Part Details page. You can also find images and similar parts to NTCAFLEX05103HH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCAFLEX05103HH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCAFLEX05103HH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCAFLEX05103HH fall under?
The NTCAFLEX05103HH is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCAFLEX05103HH when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCAFLEX05103HH you can contact the distributor directly for product support, shipping queries etc.
Is the NTCAFLEX05103HH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for NTCAFLEX05103HH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for NTCAFLEX05103HH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCAFLEX05103HH often in real-time on the comparison pages.
What if I can't find stock of NTCAFLEX05103HH?
You can fill out our help required form which you can use to request a quote for NTCAFLEX05103HH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.