Status: | Active |
---|---|
Series: | NTA4153N |
RoHS: | Compliant |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
68,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0461
|
270,000
in stock
|
Buy Now | |
Avnet America
from US$0.0450
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,350
in stock
|
Buy Now | |
Micros
from US$0.06
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,946
in stock
|
Buy Now | |
element14
from US$0.05
|
1,946
in stock
|
Buy Now | |
Farnell
from US$0.05
|
1,946
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,227
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low RDS(on) Improving System Efficiency |
Low Threshold Voltage, 1.5 V Rated |
ESD Protected Gate |
Applications |
---|
Load/Power Switches |
Battery Management |
End Products |
---|
Power Supply Converter Circuits |
Portables like Cell Phones, PDAs, Digital Cameras, Pagers, etc. |
Description | NTA4153N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 6 |
VGS(th) Max (V) | 1.1 |
ID Max (A) | 0.9 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 275 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 230 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.82 |
Ciss Typ (pF) | 110 |
Package Type | SC-75-3 |
Single N-Channel 20 V 950 mOhm 1.82 nC 300 mW Silicon SMT Mosfet - SC-75-3 | Future Electronics |
MOSFET N-Ch 915mA 20V ESD Low Rds SOT416 | RS |
Trans MOSFET N-CH 20V 0.915A 3-Pin SOT-416 T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 20V 0.915A 3-Pin SOT-416 | Micros |
Mosfet, N Ch, 20V, 915Ma, Sc-75-3 | Newark Electronics |
MOSFET, N CH, 20V, 915MA, SC-75-3 | element14 |
onsemi MOSFET, N-Channel, 20V, 915mA, SC-75 | Distrelec |
Where can I find additional details, specifications and documents for a NTA4153NT1G?
Additional datasheets, footprints and schematics for NTA4153NT1G are listed on our Part Details page. You can also find images and similar parts to NTA4153NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTA4153NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTA4153NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTA4153NT1G fall under?
The NTA4153NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTA4153NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTA4153NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTA4153NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTA4153NT1G have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Avnet Asia and Transfer Multisort Elektronik have stock available or on a lead time for NTA4153NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTA4153NT1G often in real-time on the comparison pages.
What if I can't find stock of NTA4153NT1G?
You can fill out our help required form which you can use to request a quote for NTA4153NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.