Status: | Unknown |
---|---|
Series: | NTAG Series |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | XQFN |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Current Consumption | 155µA |
Product Range | NTAG Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RFID READ/WRITE, 13.56MHZ, XQFN-8 | element14 |
Rfid, Read/Write, 13.56Mhz, Xqfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NT3H1101W0FHKH?
Additional datasheets, footprints and schematics for NT3H1101W0FHKH are listed on our Part Details page. You can also find images and similar parts to NT3H1101W0FHKH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NT3H1101W0FHKH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NT3H1101W0FHKH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NT3H1101W0FHKH fall under?
The NT3H1101W0FHKH is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to NT3H1101W0FHKH when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NT3H1101W0FHKH you can contact the distributor directly for product support, shipping queries etc.
Is the NT3H1101W0FHKH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NT3H1101W0FHKH have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for NT3H1101W0FHKH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NT3H1101W0FHKH often in real-time on the comparison pages.
What if I can't find stock of NT3H1101W0FHKH?
You can fill out our help required form which you can use to request a quote for NT3H1101W0FHKH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.